TE Connectivity Fixed Resistors; TE 60W 8R2 5% Bracket ( CGS ) TE60B8R2J

Description
Fixed Resistors; TE 60W 8R2 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 60W 8R2 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 60W 8R2 5% Bracket ( CGS ) - TE60B8R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 60W 8R2 5% Bracket ( CGS )
TE60B8R2J
Fixed Resistors; TE 60W 8R2 5% Bracket ( CGS ) TE60B8R2J
Fixed Resistors; TE 60W 8R2 5% Bracket ( CGS )

Fixed Resistors; TE 60W 8R2 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137966-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137966-ND
Chassis Mount Resistors A137966-ND
8.2 Ohms ±5% 60W Wirewound Chassis Mount Resistor

8.2 Ohms ±5% 60W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE60B8R2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE60B8R2J
Chassis Mount Resistors TE60B8R2J
RES CHAS MNT 8.2 OHM 5% 60W

RES CHAS MNT 8.2 OHM 5% 60W

Supplier's Site Datasheet
Res, 8R2, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4044 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4044
Res, 8R2, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4044
RES, 8R2, 60W, SOLDER LUG, WIREWOUND; Resistance:8.2ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:102mmRoHS Compliant: Yes

RES, 8R2, 60W, SOLDER LUG, WIREWOUND; Resistance:8.2ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:102mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TE60B8R2J A137966-ND TE60B8R2J 96X4044
Product Name Fixed Resistors; TE 60W 8R2 5% Bracket ( CGS ) Chassis Mount Resistors Chassis Mount Resistors Res, 8R2, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 60 watts 60 watts 60 watts 60 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2123459 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details