The Res, 6R8, 60W, Solder Lug, Wirewound is a power resistor designed for industrial applications. It features a resistance value of 6.8 ohms and a power rating of 60 watts. The resistor is constructed using a wirewound technology, which enhances its stability and reliability in demanding environments. It has a tolerance of ±5% and a temperature coefficient of ±400 ppm/°C, allowing for precise performance across a range of temperatures. The operating temperature range is from -55°C to +155°C. This resistor is RoHS compliant, ensuring it meets environmental regulations. Its dimensions are approximately 102mm in length, making it suitable for various mounting configurations. The product is ideal for applications in large electrical machinery, load testing, and motor control systems.
6.8 Ohms ±5% 60W Wirewound Chassis Mount Resistor
Wirewound Resistors - Chassis Mount TE 60W 6R8 5% Bracket
RES, 6R8, 60W, SOLDER LUG, WIREWOUND; Resistance:6.8ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 6.8 OHM 5% 60W
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A137963-ND | TE60B6R8J | 96X4041 | TE60B6R8J |
| Product Name | Chassis Mount Resistors | Wirewound Resistors - Chassis Mount TE 60W 6R8 5% Bracket | Res, 6R8, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Radial, Tubular | |||
| Resistance Range | 6.8 ohms | 6.8 ohms | 6.8 ohms |