TE Connectivity Chassis Mount Resistors TE60B68RJ

Description
68 Ohms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
68 Ohms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137962-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137962-ND
Chassis Mount Resistors A137962-ND
68 Ohms ±5% 60W Wirewound Chassis Mount Resistor

68 Ohms ±5% 60W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount TE 60W 68R 5% Bracket - TE60B68RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 60W 68R 5% Bracket
TE60B68RJ
Wirewound Resistors - Chassis Mount TE 60W 68R 5% Bracket TE60B68RJ
Wirewound Resistors - Chassis Mount TE 60W 68R 5% Bracket

Wirewound Resistors - Chassis Mount TE 60W 68R 5% Bracket

Supplier's Site
Chassis Mount Resistors - TE60B68RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE60B68RJ
Chassis Mount Resistors TE60B68RJ
RES CHAS MNT 68 OHM 5% 60W

RES CHAS MNT 68 OHM 5% 60W

Supplier's Site Datasheet
Res, 68R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4042 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4042
Res, 68R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4042
RES, 68R, 60W, SOLDER LUG, WIREWOUND; Resistance:68ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Length:102mm RoHS Compliant: Yes

RES, 68R, 60W, SOLDER LUG, WIREWOUND; Resistance:68ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Length:102mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A137962-ND TE60B68RJ TE60B68RJ 96X4042
Product Name Chassis Mount Resistors Wirewound Resistors - Chassis Mount TE 60W 68R 5% Bracket Chassis Mount Resistors Res, 68R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 68 ohms 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers