4.7 Ohms ±5% 60W Wirewound Chassis Mount Resistor
Fixed Resistors; TE 60W 4R7 5% Bracket ( CGS )
RES, 4R7, 60W, SOLDER LUG, WIREWOUND; Resistance:4.7ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 4.7 OHM 5% 60W
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A137957-ND | TE60B4R7J | 96X4035 | TE60B4R7J |
| Product Name | Chassis Mount Resistors | Fixed Resistors; TE 60W 4R7 5% Bracket ( CGS ) | Res, 4R7, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Radial, Tubular | |||
| Resistance Range | 4.7 ohms | 4.7 ohms | 4.7 ohms |