TE Connectivity Chassis Mount Resistors TE60B47RJ

Description
47 Ohms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
47 Ohms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137956-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137956-ND
Chassis Mount Resistors A137956-ND
47 Ohms ±5% 60W Wirewound Chassis Mount Resistor

47 Ohms ±5% 60W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 60W 47R 5% Bracket ( CGS ) - TE60B47RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 60W 47R 5% Bracket ( CGS )
TE60B47RJ
Fixed Resistors; TE 60W 47R 5% Bracket ( CGS ) TE60B47RJ
Fixed Resistors; TE 60W 47R 5% Bracket ( CGS )

Fixed Resistors; TE 60W 47R 5% Bracket ( CGS )

Supplier's Site
Res, 47R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4036 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4036
Res, 47R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4036
RES, 47R, 60W, SOLDER LUG, WIREWOUND; Resistance:47ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Length:102mm RoHS Compliant: Yes

RES, 47R, 60W, SOLDER LUG, WIREWOUND; Resistance:47ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Length:102mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE60B47RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE60B47RJ
Chassis Mount Resistors TE60B47RJ
RES CHAS MNT 47 OHM 5% 60W

RES CHAS MNT 47 OHM 5% 60W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A137956-ND TE60B47RJ 96X4036 TE60B47RJ
Product Name Chassis Mount Resistors Fixed Resistors; TE 60W 47R 5% Bracket ( CGS ) Res, 47R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details