TE Connectivity Chassis Mount Resistors TE60B3R3J

Description
3.3 Ohms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.3 Ohms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137953-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137953-ND
Chassis Mount Resistors A137953-ND
3.3 Ohms ±5% 60W Wirewound Chassis Mount Resistor

3.3 Ohms ±5% 60W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 60W 3R3 5% Bracket ( CGS ) - TE60B3R3J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 60W 3R3 5% Bracket ( CGS )
TE60B3R3J
Fixed Resistors; TE 60W 3R3 5% Bracket ( CGS ) TE60B3R3J
Fixed Resistors; TE 60W 3R3 5% Bracket ( CGS )

Fixed Resistors; TE 60W 3R3 5% Bracket ( CGS )

Supplier's Site
Resistor - 54-TE60B3R3J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RESISTOR, WIRE WOUND Product overview: TE60B3R3J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE60B3R3J can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND Product overview: TE60B3R3J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE60B3R3J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 3R3, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4029 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4029
Res, 3R3, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4029
RES, 3R3, 60W, SOLDER LUG, WIREWOUND; Resistance:3.3ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:102mmRoHS Compliant: Yes

RES, 3R3, 60W, SOLDER LUG, WIREWOUND; Resistance:3.3ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:102mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE60B3R3J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE60B3R3J
Chassis Mount Resistors TE60B3R3J
RES CHAS MNT 3.3 OHM 5% 60W

RES CHAS MNT 3.3 OHM 5% 60W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A137953-ND TE60B3R3J 54-TE60B3R3J 96X4029 TE60B3R3J
Product Name Chassis Mount Resistors Fixed Resistors; TE 60W 3R3 5% Bracket ( CGS ) Resistor Res, 3R3, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details