TE Connectivity Wirewound Resistors - Chassis Mount TE 60W 390R 5% Bracket TE60B390RJ

Description
Wirewound Resistors - Chassis Mount TE 60W 390R 5% Bracket
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount TE 60W 390R 5% Bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount TE 60W 390R 5% Bracket - TE60B390RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 60W 390R 5% Bracket
TE60B390RJ
Wirewound Resistors - Chassis Mount TE 60W 390R 5% Bracket TE60B390RJ
Wirewound Resistors - Chassis Mount TE 60W 390R 5% Bracket

Wirewound Resistors - Chassis Mount TE 60W 390R 5% Bracket

Supplier's Site
Chassis Mount Resistors - A137951-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137951-ND
Chassis Mount Resistors A137951-ND
390 Ohms ±5% 60W Wirewound Chassis Mount Resistor

390 Ohms ±5% 60W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE60B390RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE60B390RJ
Chassis Mount Resistors TE60B390RJ
RES CHAS MNT 390 OHM 5% 60W

RES CHAS MNT 390 OHM 5% 60W

Supplier's Site Datasheet
Res, 390R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4034 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4034
Res, 390R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4034
RES, 390R, 60W, SOLDER LUG, WIREWOUND; Resistance:390ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 390R, 60W, SOLDER LUG, WIREWOUND; Resistance:390ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TE60B390RJ A137951-ND TE60B390RJ 96X4034
Product Name Wirewound Resistors - Chassis Mount TE 60W 390R 5% Bracket Chassis Mount Resistors Chassis Mount Resistors Res, 390R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 60 watts 60 watts 60 watts 60 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details