TE Connectivity Chassis Mount Resistors TE60B33RJ

Description
33 Ohms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
33 Ohms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137950-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137950-ND
Chassis Mount Resistors A137950-ND
33 Ohms ±5% 60W Wirewound Chassis Mount Resistor

33 Ohms ±5% 60W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 60W 33R 5% Bracket ( CGS ) - TE60B33RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 60W 33R 5% Bracket ( CGS )
TE60B33RJ
Fixed Resistors; TE 60W 33R 5% Bracket ( CGS ) TE60B33RJ
Fixed Resistors; TE 60W 33R 5% Bracket ( CGS )

Fixed Resistors; TE 60W 33R 5% Bracket ( CGS )

Supplier's Site
Res, 33R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4031 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4031
Res, 33R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4031
RES, 33R, 60W, SOLDER LUG, WIREWOUND; Resistance:33ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Length:102mm RoHS Compliant: Yes

RES, 33R, 60W, SOLDER LUG, WIREWOUND; Resistance:33ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Length:102mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE60B33RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE60B33RJ
Chassis Mount Resistors TE60B33RJ
RES CHAS MNT 33 OHM 5% 60W

RES CHAS MNT 33 OHM 5% 60W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A137950-ND TE60B33RJ 96X4031 TE60B33RJ
Product Name Chassis Mount Resistors Fixed Resistors; TE 60W 33R 5% Bracket ( CGS ) Res, 33R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 2123469 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details