2.7 Ohms ±5% 60W Wirewound Chassis Mount Resistor
Wirewound Resistors - Chassis Mount TE 60W 2R7 5% Bracket
RES CHAS MNT 2.7 OHM 5% 60W
RES, 2R7, 60W, SOLDER LUG, WIREWOUND; Resistance:2.7ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A137948-ND | TE60B2R7J | TE60B2R7J | 96X4024 |
| Product Name | Chassis Mount Resistors | Wirewound Resistors - Chassis Mount TE 60W 2R7 5% Bracket | Chassis Mount Resistors | Res, 2R7, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Radial, Tubular | |||
| Resistance Range | 2.7 ohms | 2.7 ohms | 2.7 ohms |