TE Connectivity Chassis Mount Resistors TE60B2K7J

Description
2.7 kOhms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.7 kOhms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-TE60B2K7J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-TE60B2K7J-ND
Chassis Mount Resistors 1712-TE60B2K7J-ND
2.7 kOhms ±5% 60W Wirewound Chassis Mount Resistor

2.7 kOhms ±5% 60W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE60B2K7J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE60B2K7J
Chassis Mount Resistors TE60B2K7J
TE 60W 2K7 5% BRACKET

TE 60W 2K7 5% BRACKET

Supplier's Site Datasheet
Res, 2K7, 60W, Solder Lug, Wirewound; Resistance Te Connectivity - 50AJ6761 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 60W, Solder Lug, Wirewound; Resistance Te Connectivity
50AJ6761
Res, 2K7, 60W, Solder Lug, Wirewound; Resistance Te Connectivity 50AJ6761
RES, 2K7, 60W, SOLDER LUG, WIREWOUND; Resistance:2.7kohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 2K7, 60W, SOLDER LUG, WIREWOUND; Resistance:2.7kohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-TE60B2K7J-ND TE60B2K7J 50AJ6761
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 2K7, 60W, Solder Lug, Wirewound; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457467 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details