TE Connectivity Chassis Mount Resistors TE60B27RJ

Description
27 Ohms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
27 Ohms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137946-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137946-ND
Chassis Mount Resistors A137946-ND
27 Ohms ±5% 60W Wirewound Chassis Mount Resistor

27 Ohms ±5% 60W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 60W 27R 5% Bracket ( CGS ) - TE60B27RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 60W 27R 5% Bracket ( CGS )
TE60B27RJ
Fixed Resistors; TE 60W 27R 5% Bracket ( CGS ) TE60B27RJ
Fixed Resistors; TE 60W 27R 5% Bracket ( CGS )

Fixed Resistors; TE 60W 27R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE60B27RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE60B27RJ
Chassis Mount Resistors TE60B27RJ
RES CHAS MNT 27 OHM 5% 60W

RES CHAS MNT 27 OHM 5% 60W

Supplier's Site Datasheet
Res, 27R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4027 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4027
Res, 27R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4027
RES, 27R, 60W, SOLDER LUG, WIREWOUND; Resistance:27ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Length:102mm RoHS Compliant: Yes

RES, 27R, 60W, SOLDER LUG, WIREWOUND; Resistance:27ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Length:102mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A137946-ND TE60B27RJ TE60B27RJ 96X4027
Product Name Chassis Mount Resistors Fixed Resistors; TE 60W 27R 5% Bracket ( CGS ) Chassis Mount Resistors Res, 27R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 27 ohms 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers