TE Connectivity Chassis Mount Resistors TE60B270RJ

Description
270 Ohms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
270 Ohms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137945-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137945-ND
Chassis Mount Resistors A137945-ND
270 Ohms ±5% 60W Wirewound Chassis Mount Resistor

270 Ohms ±5% 60W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 60W 270R 5% Bracket ( CGS ) - TE60B270RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 60W 270R 5% Bracket ( CGS )
TE60B270RJ
Fixed Resistors; TE 60W 270R 5% Bracket ( CGS ) TE60B270RJ
Fixed Resistors; TE 60W 270R 5% Bracket ( CGS )

Fixed Resistors; TE 60W 270R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE60B270RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE60B270RJ
Chassis Mount Resistors TE60B270RJ
RES CHAS MNT 270 OHM 5% 60W

RES CHAS MNT 270 OHM 5% 60W

Supplier's Site Datasheet
Res, 270R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4028 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4028
Res, 270R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4028
RES, 270R, 60W, SOLDER LUG, WIREWOUND; Resistance:270ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 270R, 60W, SOLDER LUG, WIREWOUND; Resistance:270ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A137945-ND TE60B270RJ TE60B270RJ 96X4028
Product Name Chassis Mount Resistors Fixed Resistors; TE 60W 270R 5% Bracket ( CGS ) Chassis Mount Resistors Res, 270R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 270 ohms 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details