TE Connectivity Fixed Resistors; TE 60W 220R 5% Bracket ( CGS ) TE60B220RJ

Description
Fixed Resistors; TE 60W 220R 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 60W 220R 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 60W 220R 5% Bracket ( CGS ) - TE60B220RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 60W 220R 5% Bracket ( CGS )
TE60B220RJ
Fixed Resistors; TE 60W 220R 5% Bracket ( CGS ) TE60B220RJ
Fixed Resistors; TE 60W 220R 5% Bracket ( CGS )

Fixed Resistors; TE 60W 220R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137943-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137943-ND
Chassis Mount Resistors A137943-ND
220 Ohms ±5% 60W Wirewound Chassis Mount Resistor

220 Ohms ±5% 60W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE60B220RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE60B220RJ
Chassis Mount Resistors TE60B220RJ
RES CHAS MNT 220 OHM 5% 60W

RES CHAS MNT 220 OHM 5% 60W

Supplier's Site Datasheet
Res, 220R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4026 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4026
Res, 220R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4026
RES, 220R, 60W, SOLDER LUG, WIREWOUND; Resistance:220ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 220R, 60W, SOLDER LUG, WIREWOUND; Resistance:220ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TE60B220RJ A137943-ND TE60B220RJ 96X4026
Product Name Fixed Resistors; TE 60W 220R 5% Bracket ( CGS ) Chassis Mount Resistors Chassis Mount Resistors Res, 220R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 60 watts 60 watts 60 watts 60 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details