TE Connectivity Fixed Resistors; TE 60W 1R8 5% Bracket ( CGS ) TE60B1R8J

Description
Fixed Resistors; TE 60W 1R8 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 60W 1R8 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 60W 1R8 5% Bracket ( CGS ) - TE60B1R8J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 60W 1R8 5% Bracket ( CGS )
TE60B1R8J
Fixed Resistors; TE 60W 1R8 5% Bracket ( CGS ) TE60B1R8J
Fixed Resistors; TE 60W 1R8 5% Bracket ( CGS )

Fixed Resistors; TE 60W 1R8 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137942-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137942-ND
Chassis Mount Resistors A137942-ND
1.8 Ohms ±5% 60W Wirewound Chassis Mount Resistor

1.8 Ohms ±5% 60W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE60B1R8J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE60B1R8J
Chassis Mount Resistors TE60B1R8J
RES CHAS MNT 1.8 OHM 5% 60W

RES CHAS MNT 1.8 OHM 5% 60W

Supplier's Site Datasheet
Res, 1R8, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4014 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R8, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4014
Res, 1R8, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4014
RES, 1R8, 60W, SOLDER LUG, WIREWOUND; Resistance:1.8ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:102mmRoHS Compliant: Yes

RES, 1R8, 60W, SOLDER LUG, WIREWOUND; Resistance:1.8ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:102mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TE60B1R8J A137942-ND TE60B1R8J 96X4014
Product Name Fixed Resistors; TE 60W 1R8 5% Bracket ( CGS ) Chassis Mount Resistors Chassis Mount Resistors Res, 1R8, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 60 watts 60 watts 60 watts 60 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1-1630012-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 240 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details