TE Connectivity Chassis Mount Resistors TE60B1R2J

Description
1.2 Ohms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.2 Ohms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137940-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137940-ND
Chassis Mount Resistors A137940-ND
1.2 Ohms ±5% 60W Wirewound Chassis Mount Resistor

1.2 Ohms ±5% 60W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount TE 60W 1R2 5% Bracket - TE60B1R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 60W 1R2 5% Bracket
TE60B1R2J
Wirewound Resistors - Chassis Mount TE 60W 1R2 5% Bracket TE60B1R2J
Wirewound Resistors - Chassis Mount TE 60W 1R2 5% Bracket

Wirewound Resistors - Chassis Mount TE 60W 1R2 5% Bracket

Supplier's Site
Chassis Mount Resistors - TE60B1R2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE60B1R2J
Chassis Mount Resistors TE60B1R2J
RES CHAS MNT 1.2 OHM 5% 60W

RES CHAS MNT 1.2 OHM 5% 60W

Supplier's Site Datasheet
Res, 1R2, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4012 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R2, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4012
Res, 1R2, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4012
RES, 1R2, 60W, SOLDER LUG, WIREWOUND; Resistance:1.2ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:102mmRoHS Compliant: Yes

RES, 1R2, 60W, SOLDER LUG, WIREWOUND; Resistance:1.2ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:102mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A137940-ND TE60B1R2J TE60B1R2J 96X4012
Product Name Chassis Mount Resistors Wirewound Resistors - Chassis Mount TE 60W 1R2 5% Bracket Chassis Mount Resistors Res, 1R2, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 1.2 ohms 1.2 ohms 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers