TE Connectivity Fixed Resistors; TE 60W 1R0 5% Bracket ( CGS ) TE60B1R0J

Description
Fixed Resistors; TE 60W 1R0 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 60W 1R0 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 60W 1R0 5% Bracket ( CGS ) - TE60B1R0J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 60W 1R0 5% Bracket ( CGS )
TE60B1R0J
Fixed Resistors; TE 60W 1R0 5% Bracket ( CGS ) TE60B1R0J
Fixed Resistors; TE 60W 1R0 5% Bracket ( CGS )

Fixed Resistors; TE 60W 1R0 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137939-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137939-ND
Chassis Mount Resistors A137939-ND
1 Ohms ±5% 60W Wirewound Chassis Mount Resistor

1 Ohms ±5% 60W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE60B1R0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE60B1R0J
Chassis Mount Resistors TE60B1R0J
RES CHAS MNT 1 OHM 5% 60W

RES CHAS MNT 1 OHM 5% 60W

Supplier's Site Datasheet
Res, 1R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4011 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4011
Res, 1R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4011
RES, 1R, 60W, SOLDER LUG, WIREWOUND; Resistance:1ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:102mm RoHS Compliant: Yes

RES, 1R, 60W, SOLDER LUG, WIREWOUND; Resistance:1ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:102mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TE60B1R0J A137939-ND TE60B1R0J 96X4011
Product Name Fixed Resistors; TE 60W 1R0 5% Bracket ( CGS ) Chassis Mount Resistors Chassis Mount Resistors Res, 1R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 60 watts 60 watts 60 watts 60 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers