TE Connectivity Chassis Mount Resistors TE60B1K8J

Description
1.8 kOhms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.8 kOhms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137938-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137938-ND
Chassis Mount Resistors A137938-ND
1.8 kOhms ±5% 60W Wirewound Chassis Mount Resistor

1.8 kOhms ±5% 60W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 60W 1K8 5% Bracket ( CGS ) - TE60B1K8J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 60W 1K8 5% Bracket ( CGS )
TE60B1K8J
Fixed Resistors; TE 60W 1K8 5% Bracket ( CGS ) TE60B1K8J
Fixed Resistors; TE 60W 1K8 5% Bracket ( CGS )

Fixed Resistors; TE 60W 1K8 5% Bracket ( CGS )

Supplier's Site
Res, 1K8, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4010 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4010
Res, 1K8, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4010
RES, 1K8, 60W, SOLDER LUG, WIREWOUND; Resistance:1.8kohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 1K8, 60W, SOLDER LUG, WIREWOUND; Resistance:1.8kohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE60B1K8J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE60B1K8J
Chassis Mount Resistors TE60B1K8J
RES CHAS MNT 1.8K OHM 5% 60W

RES CHAS MNT 1.8K OHM 5% 60W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A137938-ND TE60B1K8J 96X4010 TE60B1K8J
Product Name Chassis Mount Resistors Fixed Resistors; TE 60W 1K8 5% Bracket ( CGS ) Res, 1K8, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details