TE Connectivity Fixed Resistors; TE 60W 1K5 5% Bracket ( CGS ) TE60B1K5J

Description
Fixed Resistors; TE 60W 1K5 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 60W 1K5 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 60W 1K5 5% Bracket ( CGS ) - TE60B1K5J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 60W 1K5 5% Bracket ( CGS )
TE60B1K5J
Fixed Resistors; TE 60W 1K5 5% Bracket ( CGS ) TE60B1K5J
Fixed Resistors; TE 60W 1K5 5% Bracket ( CGS )

Fixed Resistors; TE 60W 1K5 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137937-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137937-ND
Chassis Mount Resistors A137937-ND
1.5 kOhms ±5% 60W Wirewound Chassis Mount Resistor

1.5 kOhms ±5% 60W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE60B1K5J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE60B1K5J
Chassis Mount Resistors TE60B1K5J
RES CHAS MNT 1.5K OHM 5% 60W

RES CHAS MNT 1.5K OHM 5% 60W

Supplier's Site Datasheet
Res, 1K5, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4009 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4009
Res, 1K5, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4009
RES, 1K5, 60W, SOLDER LUG, WIREWOUND; Resistance:1.5kohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 1K5, 60W, SOLDER LUG, WIREWOUND; Resistance:1.5kohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TE60B1K5J A137937-ND TE60B1K5J 96X4009
Product Name Fixed Resistors; TE 60W 1K5 5% Bracket ( CGS ) Chassis Mount Resistors Chassis Mount Resistors Res, 1K5, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 60 watts 60 watts 60 watts 60 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers