Fixed Resistors; TE 60W 1K0 5% Bracket ( CGS )
1 kOhms ±5% 60W Wirewound Chassis Mount Resistor
RES CHAS MNT 1K OHM 5% 60W
RES, 1K, 60W, SOLDER LUG, WIREWOUND; Resistance:1kohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE60B1K0J | A137935-ND | TE60B1K0J | 96X4007 |
| Product Name | Fixed Resistors; TE 60W 1K0 5% Bracket ( CGS ) | Chassis Mount Resistors | Chassis Mount Resistors | Res, 1K, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 60 watts | 60 watts | 60 watts | 60 watts |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound |