TE Connectivity Chassis Mount Resistors TE60B15RJ

Description
15 Ohms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
15 Ohms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137932-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137932-ND
Chassis Mount Resistors A137932-ND
15 Ohms ±5% 60W Wirewound Chassis Mount Resistor

15 Ohms ±5% 60W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 60W 15R 5% Bracket ( CGS ) - TE60B15RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 60W 15R 5% Bracket ( CGS )
TE60B15RJ
Fixed Resistors; TE 60W 15R 5% Bracket ( CGS ) TE60B15RJ
Fixed Resistors; TE 60W 15R 5% Bracket ( CGS )

Fixed Resistors; TE 60W 15R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE60B15RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE60B15RJ
Chassis Mount Resistors TE60B15RJ
RES CHAS MNT 15 OHM 5% 60W

RES CHAS MNT 15 OHM 5% 60W

Supplier's Site Datasheet
Res, 15R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4019 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4019
Res, 15R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4019
RES, 15R, 60W, SOLDER LUG, WIREWOUND; Resistance:15ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:102mm RoHS Compliant: Yes

RES, 15R, 60W, SOLDER LUG, WIREWOUND; Resistance:15ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:102mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15R, 60W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity - 79AJ1211 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 60W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity
79AJ1211
Res, 15R, 60W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity 79AJ1211
RES, 15R, 60W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES

RES, 15R, 60W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A137932-ND TE60B15RJ TE60B15RJ 96X4019 79AJ1211
Product Name Chassis Mount Resistors Fixed Resistors; TE 60W 15R 5% Bracket ( CGS ) Chassis Mount Resistors Res, 15R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Res, 15R, 60W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details