TE Connectivity Chassis Mount Resistors TE60B150RJ

Description
150 Ohms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
150 Ohms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137931-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137931-ND
Chassis Mount Resistors A137931-ND
150 Ohms ±5% 60W Wirewound Chassis Mount Resistor

150 Ohms ±5% 60W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 60W 150R 5% Bracket ( CGS ) - TE60B150RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 60W 150R 5% Bracket ( CGS )
TE60B150RJ
Fixed Resistors; TE 60W 150R 5% Bracket ( CGS ) TE60B150RJ
Fixed Resistors; TE 60W 150R 5% Bracket ( CGS )

Fixed Resistors; TE 60W 150R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE60B150RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE60B150RJ
Chassis Mount Resistors TE60B150RJ
RES CHAS MNT 150 OHM 5% 60W

RES CHAS MNT 150 OHM 5% 60W

Supplier's Site Datasheet
Res, 150R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4020 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4020
Res, 150R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4020
RES, 150R, 60W, SOLDER LUG, WIREWOUND; Resistance:150ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 150R, 60W, SOLDER LUG, WIREWOUND; Resistance:150ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A137931-ND TE60B150RJ TE60B150RJ 96X4020
Product Name Chassis Mount Resistors Fixed Resistors; TE 60W 150R 5% Bracket ( CGS ) Chassis Mount Resistors Res, 150R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details