TE Connectivity Fixed Resistors; TE 60W 10R 5% Bracket ( CGS ) TE60B10RJ

Description
Fixed Resistors; TE 60W 10R 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 60W 10R 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 60W 10R 5% Bracket ( CGS ) - TE60B10RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 60W 10R 5% Bracket ( CGS )
TE60B10RJ
Fixed Resistors; TE 60W 10R 5% Bracket ( CGS ) TE60B10RJ
Fixed Resistors; TE 60W 10R 5% Bracket ( CGS )

Fixed Resistors; TE 60W 10R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137928-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137928-ND
Chassis Mount Resistors A137928-ND
10 Ohms ±5% 60W Wirewound Chassis Mount Resistor

10 Ohms ±5% 60W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE60B10RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE60B10RJ
Chassis Mount Resistors TE60B10RJ
RES CHAS MNT 10 OHM 5% 60W

RES CHAS MNT 10 OHM 5% 60W

Supplier's Site Datasheet
Res, 10R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4015 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4015
Res, 10R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4015
RES, 10R, 60W, SOLDER LUG, WIREWOUND; Resistance:10ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:102mm RoHS Compliant: Yes

RES, 10R, 60W, SOLDER LUG, WIREWOUND; Resistance:10ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:102mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TE60B10RJ A137928-ND TE60B10RJ 96X4015
Product Name Fixed Resistors; TE 60W 10R 5% Bracket ( CGS ) Chassis Mount Resistors Chassis Mount Resistors Res, 10R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 60 watts 60 watts 60 watts 60 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 6-1676966-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56 ohms
Tolerance 5 +/- %
View Details
3 suppliers