Fixed Resistors; TE 60W 100R 5% Bracket ( CGS )
100 Ohms ±5% 60W Wirewound Chassis Mount Resistor
RES, 100R, 60W, SOLDER LUG, WIREWOUND; Resistance:100ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 100 OHM 5% 60W
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE60B100RJ | A137927-ND | 96X4016 | TE60B100RJ |
| Product Name | Fixed Resistors; TE 60W 100R 5% Bracket ( CGS ) | Chassis Mount Resistors | Res, 100R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 60 watts | 60 watts | 60 watts | 60 watts |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound |