TE Connectivity Fixed Resistors; TE 600W 82R 5% Bracket ( CGS ) TE600B82RJ

Description
Fixed Resistors; TE 600W 82R 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 600W 82R 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 600W 82R 5% Bracket ( CGS ) - TE600B82RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 600W 82R 5% Bracket ( CGS )
TE600B82RJ
Fixed Resistors; TE 600W 82R 5% Bracket ( CGS ) TE600B82RJ
Fixed Resistors; TE 600W 82R 5% Bracket ( CGS )

Fixed Resistors; TE 600W 82R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE600B82RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE600B82RJ
Chassis Mount Resistors TE600B82RJ
RES CHAS MNT 82 OHM 5% 600W

RES CHAS MNT 82 OHM 5% 600W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors
Product Number TE600B82RJ TE600B82RJ
Product Name Fixed Resistors; TE 600W 82R 5% Bracket ( CGS ) Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details