Fixed Resistors; TE 600W 68R 5% Bracket ( CGS )
68 Ohms ±5% 600W Wirewound Chassis Mount Resistor
RESISTOR, WIRE WOUND Product overview: TE600B68RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE600B68RJ can be used for catalog matching and distributor lookup.
RES CHAS MNT 68 OHM 5% 600W
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE600B68RJ | A137924-ND | 54-TE600B68RJ | TE600B68RJ |
| Product Name | Fixed Resistors; TE 600W 68R 5% Bracket ( CGS ) | Chassis Mount Resistors | Resistor | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 600 watts | 600 watts | 600 watts | |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound |