TE600B470RJ -- TE 600W 470R 5% BRACKET CGS - TE CONNECTIVITY
TE Connectivity
Te 600W 470R 5% Bracket Cgs - Te Connectivity
TE600B470RJ
Description
TE 600W 470R 5% Bracket
Description
TE 600W 470R 5% Bracket
Suppliers
Te 600W 470R 5% Bracket Cgs - Te Connectivity
96X4077
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X4077 |
|
Product Name
|
Te 600W 470R 5% Bracket Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details