TE Connectivity Fixed Resistors; TE 600W 3R9 5% Bracket ( CGS ) TE600B3R9J

Description
Fixed Resistors; TE 600W 3R9 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 600W 3R9 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 600W 3R9 5% Bracket ( CGS ) - TE600B3R9J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 600W 3R9 5% Bracket ( CGS )
TE600B3R9J
Fixed Resistors; TE 600W 3R9 5% Bracket ( CGS ) TE600B3R9J
Fixed Resistors; TE 600W 3R9 5% Bracket ( CGS )

Fixed Resistors; TE 600W 3R9 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137917-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137917-ND
Chassis Mount Resistors A137917-ND
3.9 Ohms ±5% 600W Wirewound Chassis Mount Resistor

3.9 Ohms ±5% 600W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE600B3R9J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE600B3R9J
Chassis Mount Resistors TE600B3R9J
RES CHAS MNT 3.9 OHM 5% 600W

RES CHAS MNT 3.9 OHM 5% 600W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TE600B3R9J A137917-ND TE600B3R9J
Product Name Fixed Resistors; TE 600W 3R9 5% Bracket ( CGS ) Chassis Mount Resistors Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 600 watts 600 watts 600 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers