TE Connectivity Fixed Resistors; TE 600W 39R 5% Bracket ( CGS ) TE600B39RJ

Description
Fixed Resistors; TE 600W 39R 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 600W 39R 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 600W 39R 5% Bracket ( CGS ) - TE600B39RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 600W 39R 5% Bracket ( CGS )
TE600B39RJ
Fixed Resistors; TE 600W 39R 5% Bracket ( CGS ) TE600B39RJ
Fixed Resistors; TE 600W 39R 5% Bracket ( CGS )

Fixed Resistors; TE 600W 39R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE600B39RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE600B39RJ
Chassis Mount Resistors TE600B39RJ
RES CHAS MNT 39 OHM 5% 600W

RES CHAS MNT 39 OHM 5% 600W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors
Product Number TE600B39RJ TE600B39RJ
Product Name Fixed Resistors; TE 600W 39R 5% Bracket ( CGS ) Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers