TE Connectivity Fixed Resistors; TE 600W 390R 5% Bracket ( CGS ) TE600B390RJ

Description
Fixed Resistors; TE 600W 390R 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 600W 390R 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 600W 390R 5% Bracket ( CGS ) - TE600B390RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 600W 390R 5% Bracket ( CGS )
TE600B390RJ
Fixed Resistors; TE 600W 390R 5% Bracket ( CGS ) TE600B390RJ
Fixed Resistors; TE 600W 390R 5% Bracket ( CGS )

Fixed Resistors; TE 600W 390R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE600B390RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE600B390RJ
Chassis Mount Resistors TE600B390RJ
RES CHAS MNT 390 OHM 5% 600W

RES CHAS MNT 390 OHM 5% 600W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors
Product Number TE600B390RJ TE600B390RJ
Product Name Fixed Resistors; TE 600W 390R 5% Bracket ( CGS ) Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers