TE600B33RJ -- TE 600W 33R 5% BRACKET CGS - TE CONNECTIVITY
TE Connectivity
Te 600W 33R 5% Bracket Cgs - Te Connectivity
TE600B33RJ
Description
TE 600W 33R 5% Bracket
Description
TE 600W 33R 5% Bracket
Suppliers
Te 600W 33R 5% Bracket Cgs - Te Connectivity
96X4071
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X4071 |
|
Product Name
|
Te 600W 33R 5% Bracket Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers