Fixed Resistors; TE 600W 33R 5% Bracket ( CGS )
33 Ohms ±5% 600W Wirewound Chassis Mount Resistor
High Power wound resistor 600W 33R
High Power wound resistor 600W 33R
Wirewound Resistors TE 600W 33R 5% Bracket Product overview: TE600B33RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 600W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE600B33RJ can be used for catalog matching and distributor lookup.
RES CHAS MNT 33 OHM 5% 600W
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE600B33RJ | A131319-ND | 2240164 | 54-TE600B33RJ | TE600B33RJ |
| Product Name | Fixed Resistors; TE 600W 33R 5% Bracket ( CGS ) | Chassis Mount Resistors | Chassis Mount Resistors | 600W Resistor | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 600 watts | 600 watts | 600 watts | 600 watts | |
| Configuration | Single Resistor | ||||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wirewound |