330 Ohms ±5% 600W Wirewound Chassis Mount Resistor
High Power wound resistor 600W 330R
High Power wound resistor 600W 330R
RESISTOR, WIRE WOUND Product overview: TE600B330RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE600B330RJ can be used for catalog matching and distributor lookup.
Fixed Resistors; TE 600W 330R 5% Bracket ( CGS )
RES CHAS MNT 330 OHM 5% 600W
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE600B330RJ-ND | 2240162 | 54-TE600B330RJ | TE600B330RJ | TE600B330RJ |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Resistor | Fixed Resistors; TE 600W 330R 5% Bracket ( CGS ) | Chassis Mount Resistors |
| Configuration | Single Resistor | ||||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wirewound | |||
| Mounting / Packaging | Radial, Tubular | Tubular | |||
| Resistance Range | 330 ohms | 330 ohms | 330 ohms | 330 ohms |