Wirewound Resistors TE 600W 27R 5% Bracket Product overview: TE600B27RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 600W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE600B27RJ can be used for catalog matching and distributor lookup.
27 Ohms ±5% 600W Wirewound Chassis Mount Resistor
Fixed Resistors; TE 600W 27R 5% Bracket ( CGS )
RES CHAS MNT 27 OHM 5% 600W
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-TE600B27RJ | A137911-ND | TE600B27RJ | TE600B27RJ |
| Product Name | 600W Resistor | Chassis Mount Resistors | Fixed Resistors; TE 600W 27R 5% Bracket ( CGS ) | Chassis Mount Resistors |
| Resistance Range | 27 ohms | 27 ohms | 27 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 2500 volts | |||
| Operating AC Voltage | 2500 volts | |||
| Standards and Certifications | RoHS |