TE600B22RJ -- TE 600W 22R 5% BRACKET CGS - TE CONNECTIVITY
TE Connectivity
Te 600W 22R 5% Bracket Cgs - Te Connectivity
TE600B22RJ
Description
TE 600W 22R 5% Bracket
Description
TE 600W 22R 5% Bracket
Suppliers
Te 600W 22R 5% Bracket Cgs - Te Connectivity
96X4063
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X4063 |
|
Product Name
|
Te 600W 22R 5% Bracket Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Contact Size (AWG)
24 AWG
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers