TE Connectivity Fixed Resistors; TE 600W 22R 5% Bracket ( CGS ) TE600B22RJ

Description
Fixed Resistors; TE 600W 22R 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 600W 22R 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 600W 22R 5% Bracket ( CGS ) - TE600B22RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 600W 22R 5% Bracket ( CGS )
TE600B22RJ
Fixed Resistors; TE 600W 22R 5% Bracket ( CGS ) TE600B22RJ
Fixed Resistors; TE 600W 22R 5% Bracket ( CGS )

Fixed Resistors; TE 600W 22R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - 2240156 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2240156
Chassis Mount Resistors 2240156
High Power wound resistor 600W 22R

High Power wound resistor 600W 22R

Supplier's Site
Chassis Mount Resistors - 2240157 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2240157
Chassis Mount Resistors 2240157
High Power wound resistor 600W 22R

High Power wound resistor 600W 22R

Supplier's Site
Chassis Mount Resistors - A137909-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137909-ND
Chassis Mount Resistors A137909-ND
22 Ohms ±5% 600W Wirewound Chassis Mount Resistor

22 Ohms ±5% 600W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE600B22RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE600B22RJ
Chassis Mount Resistors TE600B22RJ
RES CHAS MNT 22 OHM 5% 600W

RES CHAS MNT 22 OHM 5% 600W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TE600B22RJ 2240156 A137909-ND TE600B22RJ
Product Name Fixed Resistors; TE 600W 22R 5% Bracket ( CGS ) Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 600 watts 600 watts 600 watts 600 watts
Mounting / Packaging Tubular Radial, Tubular
Resistance Range 22 ohms 22 ohms 22 ohms
Temperature Coefficient 440 ±ppm/°C 440 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details