TE Connectivity Chassis Mount Resistors TE600B220RJ

Description
220 Ohms ±5% 600W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
220 Ohms ±5% 600W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137908-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137908-ND
Chassis Mount Resistors A137908-ND
220 Ohms ±5% 600W Wirewound Chassis Mount Resistor

220 Ohms ±5% 600W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 600W 220R 5% Bracket ( CGS ) - TE600B220RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 600W 220R 5% Bracket ( CGS )
TE600B220RJ
Fixed Resistors; TE 600W 220R 5% Bracket ( CGS ) TE600B220RJ
Fixed Resistors; TE 600W 220R 5% Bracket ( CGS )

Fixed Resistors; TE 600W 220R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - 2240155 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2240155
Chassis Mount Resistors 2240155
High Power wound resistor 600W 220R

High Power wound resistor 600W 220R

Supplier's Site
Chassis Mount Resistors - 2240154 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2240154
Chassis Mount Resistors 2240154
High Power wound resistor 600W 220R

High Power wound resistor 600W 220R

Supplier's Site
Chassis Mount Resistors - TE600B220RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE600B220RJ
Chassis Mount Resistors TE600B220RJ
RES CHAS MNT 220 OHM 5% 600W

RES CHAS MNT 220 OHM 5% 600W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A137908-ND TE600B220RJ 2240155 TE600B220RJ
Product Name Chassis Mount Resistors Fixed Resistors; TE 600W 220R 5% Bracket ( CGS ) Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Tubular Tubular
Resistance Range 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers