TE Connectivity Fixed Resistors; TE 600W 1R8 5% Bracket ( CGS ) TE600B1R8J

Description
Fixed Resistors; TE 600W 1R8 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 600W 1R8 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 600W 1R8 5% Bracket ( CGS ) - TE600B1R8J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 600W 1R8 5% Bracket ( CGS )
TE600B1R8J
Fixed Resistors; TE 600W 1R8 5% Bracket ( CGS ) TE600B1R8J
Fixed Resistors; TE 600W 1R8 5% Bracket ( CGS )

Fixed Resistors; TE 600W 1R8 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137907-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137907-ND
Chassis Mount Resistors A137907-ND
1.8 Ohms ±5% 600W Wirewound Chassis Mount Resistor

1.8 Ohms ±5% 600W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE600B1R8J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE600B1R8J
Chassis Mount Resistors TE600B1R8J
RES CHAS MNT 1.8 OHM 5% 600W

RES CHAS MNT 1.8 OHM 5% 600W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TE600B1R8J A137907-ND TE600B1R8J
Product Name Fixed Resistors; TE 600W 1R8 5% Bracket ( CGS ) Chassis Mount Resistors Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 600 watts 600 watts 600 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - C3A3R3JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details