TE Connectivity Fixed Resistors; TE 600W 1R5 5% Bracket ( CGS ) TE600B1R5J

Description
Fixed Resistors; TE 600W 1R5 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 600W 1R5 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 600W 1R5 5% Bracket ( CGS ) - TE600B1R5J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 600W 1R5 5% Bracket ( CGS )
TE600B1R5J
Fixed Resistors; TE 600W 1R5 5% Bracket ( CGS ) TE600B1R5J
Fixed Resistors; TE 600W 1R5 5% Bracket ( CGS )

Fixed Resistors; TE 600W 1R5 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A131318-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131318-ND
Chassis Mount Resistors A131318-ND
1.5 Ohms ±5% 600W Wirewound Chassis Mount Resistor

1.5 Ohms ±5% 600W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor - 54-TE600B1R5J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RESISTOR, WIRE WOUND Product overview: TE600B1R5J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE600B1R5J can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND Product overview: TE600B1R5J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE600B1R5J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - TE600B1R5J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE600B1R5J
Chassis Mount Resistors TE600B1R5J
RES CHAS MNT 1.5 OHM 5% 600W

RES CHAS MNT 1.5 OHM 5% 600W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TE600B1R5J A131318-ND 54-TE600B1R5J TE600B1R5J
Product Name Fixed Resistors; TE 600W 1R5 5% Bracket ( CGS ) Chassis Mount Resistors Resistor Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 600 watts 600 watts 600 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123602 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details