Wirewound Resistors - Chassis Mount TE 600W 18R 5% Bracket Product overview: TE600B18RJ from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 600W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE600B18RJ can be used for catalog matching and distributor lookup.
Wirewound Resistors - Chassis Mount TE 600W 18R 5% Bracket
18 Ohms ±5% 600W Wirewound Chassis Mount Resistor
RES CHAS MNT 18 OHM 5% 600W
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-TE600B18RJ | TE600B18RJ | A137900-ND | TE600B18RJ |
| Product Name | 600W Resistor | Wirewound Resistors - Chassis Mount TE 600W 18R 5% Bracket | Chassis Mount Resistors | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |
| Resistance Range | 18 ohms | 18 ohms | 18 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 440 ±ppm/°C | 440 ±ppm/°C | ||
| Operating DC Voltage | 2500 volts |