15 Ohms ±5% 600W Wirewound Chassis Mount Resistor
Fixed Resistors; TE 600W 15R 5% Bracket ( CGS )
Wirewound Resistors TE 600W 15R 5% Bracket Product overview: TE600B15RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 600W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE600B15RJ can be used for catalog matching and distributor lookup.
High Power wound resistor 600W 15R
High Power wound resistor 600W 15R
RES CHAS MNT 15 OHM 5% 600W
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A137898-ND | TE600B15RJ | 54-TE600B15RJ | 2240149 | TE600B15RJ |
| Product Name | Chassis Mount Resistors | Fixed Resistors; TE 600W 15R 5% Bracket ( CGS ) | 600W Resistor | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | ||||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wirewound | |||
| Mounting / Packaging | Radial, Tubular | Tubular | |||
| Resistance Range | 15 ohms | 15 ohms | 15 ohms | 15 ohms |