TE Connectivity Wirewound Resistors - Chassis Mount TE 600W 150R 5% Bracket TE600B150RJ

Description
Wirewound Resistors - Chassis Mount TE 600W 150R 5% Bracket
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount TE 600W 150R 5% Bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount TE 600W 150R 5% Bracket - TE600B150RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 600W 150R 5% Bracket
TE600B150RJ
Wirewound Resistors - Chassis Mount TE 600W 150R 5% Bracket TE600B150RJ
Wirewound Resistors - Chassis Mount TE 600W 150R 5% Bracket

Wirewound Resistors - Chassis Mount TE 600W 150R 5% Bracket

Supplier's Site
Chassis Mount Resistors - TE600B150RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE600B150RJ
Chassis Mount Resistors TE600B150RJ
RES CHAS MNT 150 OHM 5% 600W

RES CHAS MNT 150 OHM 5% 600W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors
Product Number TE600B150RJ TE600B150RJ
Product Name Wirewound Resistors - Chassis Mount TE 600W 150R 5% Bracket Chassis Mount Resistors
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details