TE Connectivity Fixed Resistors; TE 600W 10R 5% Bracket ( CGS ) TE600B10RJ

Description
Fixed Resistors; TE 600W 10R 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 600W 10R 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 600W 10R 5% Bracket ( CGS ) - TE600B10RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 600W 10R 5% Bracket ( CGS )
TE600B10RJ
Fixed Resistors; TE 600W 10R 5% Bracket ( CGS ) TE600B10RJ
Fixed Resistors; TE 600W 10R 5% Bracket ( CGS )

Fixed Resistors; TE 600W 10R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - 2240146 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2240146
Chassis Mount Resistors 2240146
High Power wound resistor 600W 10R

High Power wound resistor 600W 10R

Supplier's Site
Chassis Mount Resistors - 2240147 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2240147
Chassis Mount Resistors 2240147
High Power wound resistor 600W 10R

High Power wound resistor 600W 10R

Supplier's Site
Chassis Mount Resistors - A137894-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137894-ND
Chassis Mount Resistors A137894-ND
10 Ohms ±5% 600W Wirewound Chassis Mount Resistor

10 Ohms ±5% 600W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE600B10RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE600B10RJ
Chassis Mount Resistors TE600B10RJ
RES CHAS MNT 10 OHM 5% 600W

RES CHAS MNT 10 OHM 5% 600W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TE600B10RJ 2240146 A137894-ND TE600B10RJ
Product Name Fixed Resistors; TE 600W 10R 5% Bracket ( CGS ) Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 600 watts 600 watts 600 watts 600 watts
Mounting / Packaging Tubular Radial, Tubular
Resistance Range 10 ohms 10 ohms 10 ohms
Temperature Coefficient 440 ±ppm/°C 440 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details