TE Connectivity Chassis Mount Resistors TE50BR68J

Description
680 mOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
680 mOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-TE50BR68J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-TE50BR68J-ND
Chassis Mount Resistors 1712-TE50BR68J-ND
680 mOhms ±5% 50W Wirewound Chassis Mount Resistor

680 mOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE50BR68J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE50BR68J
Chassis Mount Resistors TE50BR68J
TE 50W R68 5% BRACKET

TE 50W R68 5% BRACKET

Supplier's Site Datasheet
Res, R68, 50W, Solder Lug, Wirewound; Resistance Te Connectivity - 50AJ6742 - Newark, An Avnet Company
Chicago, IL, United States
Res, R68, 50W, Solder Lug, Wirewound; Resistance Te Connectivity
50AJ6742
Res, R68, 50W, Solder Lug, Wirewound; Resistance Te Connectivity 50AJ6742
RES, R68, 50W, SOLDER LUG, WIREWOUND; Resistance:0.68ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, R68, 50W, SOLDER LUG, WIREWOUND; Resistance:0.68ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-TE50BR68J-ND TE50BR68J 50AJ6742
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, R68, 50W, Solder Lug, Wirewound; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details