TE Connectivity Chassis Mount Resistors TE50BR56J

Description
560 mOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
560 mOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-TE50BR56J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-TE50BR56J-ND
Chassis Mount Resistors 1712-TE50BR56J-ND
560 mOhms ±5% 50W Wirewound Chassis Mount Resistor

560 mOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE50BR56J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE50BR56J
Chassis Mount Resistors TE50BR56J
TE 50W R56 5% BRACKET

TE 50W R56 5% BRACKET

Supplier's Site Datasheet
Res, R56, 50W, Solder Lug, Wirewound; Resistance Te Connectivity - 50AJ6741 - Newark, An Avnet Company
Chicago, IL, United States
Res, R56, 50W, Solder Lug, Wirewound; Resistance Te Connectivity
50AJ6741
Res, R56, 50W, Solder Lug, Wirewound; Resistance Te Connectivity 50AJ6741
RES, R56, 50W, SOLDER LUG, WIREWOUND; Resistance:0.56ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, R56, 50W, SOLDER LUG, WIREWOUND; Resistance:0.56ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-TE50BR56J-ND TE50BR56J 50AJ6741
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, R56, 50W, Solder Lug, Wirewound; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers