TE Connectivity Chassis Mount Resistors TE50BR47J

Description
470 mOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
470 mOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-TE50BR47J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-TE50BR47J-ND
Chassis Mount Resistors 1712-TE50BR47J-ND
470 mOhms ±5% 50W Wirewound Chassis Mount Resistor

470 mOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE50BR47J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE50BR47J
Chassis Mount Resistors TE50BR47J
TE 50W R47 5% BRACKET

TE 50W R47 5% BRACKET

Supplier's Site Datasheet
Res, R47, 50W, Solder Lug, Wirewound; Resistance Te Connectivity - 50AJ6740 - Newark, An Avnet Company
Chicago, IL, United States
Res, R47, 50W, Solder Lug, Wirewound; Resistance Te Connectivity
50AJ6740
Res, R47, 50W, Solder Lug, Wirewound; Resistance Te Connectivity 50AJ6740
RES, R47, 50W, SOLDER LUG, WIREWOUND; Resistance:0.47ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, R47, 50W, SOLDER LUG, WIREWOUND; Resistance:0.47ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-TE50BR47J-ND TE50BR47J 50AJ6740
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, R47, 50W, Solder Lug, Wirewound; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-BPR58CF10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details