TE Connectivity Chassis Mount Resistors TE50BR33J

Description
330 mOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
330 mOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-TE50BR33J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-TE50BR33J-ND
Chassis Mount Resistors 1712-TE50BR33J-ND
330 mOhms ±5% 50W Wirewound Chassis Mount Resistor

330 mOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, R33, 50W, Solder Lug, Wirewound; Resistance Te Connectivity - 50AJ6738 - Newark, An Avnet Company
Chicago, IL, United States
Res, R33, 50W, Solder Lug, Wirewound; Resistance Te Connectivity
50AJ6738
Res, R33, 50W, Solder Lug, Wirewound; Resistance Te Connectivity 50AJ6738
RES, R33, 50W, SOLDER LUG, WIREWOUND; Resistance:0.33ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, R33, 50W, SOLDER LUG, WIREWOUND; Resistance:0.33ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE50BR33J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE50BR33J
Chassis Mount Resistors TE50BR33J
TE 50W R33 5% BRACKET

TE 50W R33 5% BRACKET

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-TE50BR33J-ND 50AJ6738 TE50BR33J
Product Name Chassis Mount Resistors Res, R33, 50W, Solder Lug, Wirewound; Resistance Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2-1879021-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
Tolerance 5 +/- %
View Details
5 suppliers
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details