TE Connectivity Chassis Mount Resistors TE50BR18J

Description
180 mOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
180 mOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-TE50BR18J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-TE50BR18J-ND
Chassis Mount Resistors 1712-TE50BR18J-ND
180 mOhms ±5% 50W Wirewound Chassis Mount Resistor

180 mOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, R18, 50W, Solder Lug, Wirewound; Resistance Te Connectivity - 50AJ6735 - Newark, An Avnet Company
Chicago, IL, United States
Res, R18, 50W, Solder Lug, Wirewound; Resistance Te Connectivity
50AJ6735
Res, R18, 50W, Solder Lug, Wirewound; Resistance Te Connectivity 50AJ6735
RES, R18, 50W, SOLDER LUG, WIREWOUND; Resistance:0.18ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, R18, 50W, SOLDER LUG, WIREWOUND; Resistance:0.18ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE50BR18J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE50BR18J
Chassis Mount Resistors TE50BR18J
TE 50W R18 5% BRACKET

TE 50W R18 5% BRACKET

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-TE50BR18J-ND 50AJ6735 TE50BR18J
Product Name Chassis Mount Resistors Res, R18, 50W, Solder Lug, Wirewound; Resistance Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details