TE Connectivity Chassis Mount Resistors TE50BR10J

Description
100 mOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 mOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-TE50BR10J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-TE50BR10J-ND
Chassis Mount Resistors 1712-TE50BR10J-ND
100 mOhms ±5% 50W Wirewound Chassis Mount Resistor

100 mOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, R10, 50W, Solder Lug, Wirewound; Resistance Te Connectivity - 50AJ6732 - Newark, An Avnet Company
Chicago, IL, United States
Res, R10, 50W, Solder Lug, Wirewound; Resistance Te Connectivity
50AJ6732
Res, R10, 50W, Solder Lug, Wirewound; Resistance Te Connectivity 50AJ6732
RES, R10, 50W, SOLDER LUG, WIREWOUND; Resistance:0.1ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:102mmRoHS Compliant: Yes

RES, R10, 50W, SOLDER LUG, WIREWOUND; Resistance:0.1ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:102mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE50BR10J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE50BR10J
Chassis Mount Resistors TE50BR10J
TE 50W R10 5% BRACKET

TE 50W R10 5% BRACKET

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-TE50BR10J-ND 50AJ6732 TE50BR10J
Product Name Chassis Mount Resistors Res, R10, 50W, Solder Lug, Wirewound; Resistance Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details