TE Connectivity Fixed Resistors; TE 50W 820R 5% Bracket ( CGS ) TE50B820RJ

Description
Fixed Resistors; TE 50W 820R 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 50W 820R 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 50W 820R 5% Bracket ( CGS ) - TE50B820RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 50W 820R 5% Bracket ( CGS )
TE50B820RJ
Fixed Resistors; TE 50W 820R 5% Bracket ( CGS ) TE50B820RJ
Fixed Resistors; TE 50W 820R 5% Bracket ( CGS )

Fixed Resistors; TE 50W 820R 5% Bracket ( CGS )

Supplier's Site
50W Resistor - 54-TE50B820RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50W Resistor
54-TE50B820RJ
50W Resistor 54-TE50B820RJ
Wirewound Resistors - Chassis Mount TE 50W 820R 5% Bracket Product overview: TE50B820RJ from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE50B820RJ can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount TE 50W 820R 5% Bracket Product overview: TE50B820RJ from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE50B820RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A137890-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137890-ND
Chassis Mount Resistors A137890-ND
820 Ohms ±5% 50W Wirewound Chassis Mount Resistor

820 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE50B820RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE50B820RJ
Chassis Mount Resistors TE50B820RJ
RES CHAS MNT 820 OHM 5% 50W

RES CHAS MNT 820 OHM 5% 50W

Supplier's Site Datasheet
Res, 820R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3977 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3977
Res, 820R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3977
RES, 820R, 50W, SOLDER LUG, WIREWOUND; Resistance:820ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 820R, 50W, SOLDER LUG, WIREWOUND; Resistance:820ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TE50B820RJ 54-TE50B820RJ A137890-ND TE50B820RJ 96X3977
Product Name Fixed Resistors; TE 50W 820R 5% Bracket ( CGS ) 50W Resistor Chassis Mount Resistors Chassis Mount Resistors Res, 820R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 50 watts 50 watts 50 watts 50 watts
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Resistance Range 820 ohms 820 ohms 820 ohms 820 ohms
Temperature Coefficient 440 ±ppm/°C 440 ±ppm/°C 300 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers