TE Connectivity Chassis Mount Resistors TE50B68RJ

Description
68 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
68 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137888-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137888-ND
Chassis Mount Resistors A137888-ND
68 Ohms ±5% 50W Wirewound Chassis Mount Resistor

68 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 50W 68R 5% Bracket ( CGS ) - TE50B68RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 50W 68R 5% Bracket ( CGS )
TE50B68RJ
Fixed Resistors; TE 50W 68R 5% Bracket ( CGS ) TE50B68RJ
Fixed Resistors; TE 50W 68R 5% Bracket ( CGS )

Fixed Resistors; TE 50W 68R 5% Bracket ( CGS )

Supplier's Site
Res, 68R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3972 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3972
Res, 68R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3972
RES, 68R, 50W, SOLDER LUG, WIREWOUND; Resistance:68ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Length:102mm RoHS Compliant: Yes

RES, 68R, 50W, SOLDER LUG, WIREWOUND; Resistance:68ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Length:102mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE50B68RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE50B68RJ
Chassis Mount Resistors TE50B68RJ
RES CHAS MNT 68 OHM 5% 50W

RES CHAS MNT 68 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A137888-ND TE50B68RJ 96X3972 TE50B68RJ
Product Name Chassis Mount Resistors Fixed Resistors; TE 50W 68R 5% Bracket ( CGS ) Res, 68R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 68 ohms 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details